Aluminum housing, plastic impeller, ball bearings
Aluminum housing, plastic impeller, ball bearings
| Rosenberg USA | Rosenberg USA | |
|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | 61GS | 61GS |
| Product Name | Axial Fan | Axial Fan |
| Applications / Use | HVAC | HVAC |
| Product Form | Packaged | Packaged |
| Configuration | Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans | Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans |
| Environment | Clean | Clean |
| Fan / Blower Diameter | 9.4 inch (239 mm) | 9.4 inch (239 mm) |