The N52-35531 is a 1-phase backward curved axial fan with an aluminum impeller, rated for 230 V at 50 Hz, delivering 0.34 kW power and drawing 1.5 A at 1360 rpm. It features an IP54 protection rating and operates within a temperature range of -25 to +60°C. The unit includes a 1.85 m cable and mounts via four M6 holes. The impeller diameter is 355 mm, and the casing is constructed to DIN ISO 2768-1 tolerances.
1-phase EKHR 355-4SH. 127.5DF aluminum impeller
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | N52-35531 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 14.0 inch (355 mm) |
| Air Flow Rate | 2020 SCFM (3433 m³/hr) |