ROSENBERG DQ 450-4KS, 230VD/460VY, 60 HZ, IP54, AXIAL FAN WITH 575MM WHITE SQUARE WALL PLATE, AIRFLOW DIRECTION A
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | E90-45037 |
| Product Name | Axial Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 17.7 inch (450 mm) |