Rosenberg USA Axial Fan E66-56642

Description
Rosenberg EC Axial Fan, AKFG 560-K.6FF Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 8900 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted white with black painted finger guard.
Request a Quote Datasheet
Description
Rosenberg EC Axial Fan, AKFG 560-K.6FF Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 8900 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted white with black painted finger guard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan - E66-56642 - Rosenberg USA
Indian Trail, NC, United States
Axial Fan
E66-56642
Axial Fan E66-56642
Rosenberg EC Axial Fan, AKFG 560-K.6FF Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 8900 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted white with black painted finger guard.

Rosenberg EC Axial Fan, AKFG 560-K.6FF Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 8900 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted white with black painted finger guard.

Supplier's Site Datasheet
Axial Fan - E66-56642 - Rosenberg USA
Indian Trail, NC, United States
Axial Fan
E66-56642
Axial Fan E66-56642
Rosenberg EC Axial Fan, AKFG 560-K.6FF Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 8000 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted white with black painted finger guard.

Rosenberg EC Axial Fan, AKFG 560-K.6FF Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 8000 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted white with black painted finger guard.

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA Rosenberg USA
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number E66-56642 E66-56642
Product Name Axial Fan Axial Fan
Applications / Use HVAC HVAC
Product Form Packaged Packaged
Configuration Fans for HVAC/R / Fans for Data Center Cooling / Fans for Fan Coils / EC Fans Fans for HVAC/R / Fans for Data Center Cooling / Fans for Fan Coils / EC Fans
Environment Clean Clean
Fan / Blower Diameter 22.0 inch (560 mm) 22.0 inch (560 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - E66-80670 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Data Center Cooling / EC Fans
View Details
Backward Curved Fan - N88-45702 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blowers - S03-A2 Rev. a - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Blowers
View Details
Backward Curved Fan - N86-45309 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details