97AC is an AC high-performance axial fan with an aluminum housing and impeller, ball bearings, and a lifespan of 25,000 hours at 40°C. It operates at 50 Hz or 60 Hz, with airflow ranging from 485 to 560 l/s depending on voltage and frequency. The fan is rated for operation between -10°C and 70°C, with voltage options of 127 V and 220 V, single-phase. It features leads for connection, measures 350 mm in diameter and 158 mm in height, and weighs 11 kg. Noise levels range from 73 to 76 dB(A).
Aluminum housing and impeller, ball bearings
Aluminum housing and impeller, ball bearings
Aluminum housing and impeller, ball bearings
Aluminum housing and impeller, ball bearings
| Rosenberg USA | Rosenberg USA | |
|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | 97AC | 97AC |
| Product Name | Axial Fan | Axial Fan |
| Applications / Use | HVAC | HVAC |
| Product Form | Packaged | Packaged |
| Configuration | Fans for Data Center Cooling / Railway Fans / High Performance Fans | Fans for Data Center Cooling / Railway Fans / High Performance Fans |
| Environment | Clean | Clean |
| Fan / Blower Diameter | 9.4 inch (239 mm) | 9.4 inch (239 mm) |