The Rosenberg USA Backward Curved Fan, part number C10-A6, operates at 115 volts and 60 Hz, delivering an airflow of 370 CFM. It features a clockwise rotation and is designed for a temperature range of -40°F to +122°F. The fan is equipped with a thermally protected Class F motor and has an IP54 protection rating, making it suitable for various environments. It weighs 1.3 kg and includes a black painted rotor and a polypropylene UL 94 V-0 plastic impeller. The fan is also UL approved, ensuring compliance with safety standards.
ECOFIT 2RREU15 192X40R, 115 VOLT, 60 HZ
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | C10-A6 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Fans for HVAC/R / Fans for Fan Coils / Fans for Air Filtration / Backward Curved Fans |
| Environment | Clean |
| Fan / Blower Diameter | 7.6 inch (192 mm) |