Rosenberg USA Backward Curved Fan T21-A2

Description
Ecofit RRMUV8 200X63R, 200-277 input voltage (300 watt max), 1-phase, 50-60 HZ. EC backward curved impeller, IP54 and UL-R Motor Class F, speed controllable, operating temperature -25°C TO +60°C. high efficiency impeller made of galvanized steel, module & inlet cone (without pressure tabs) made of non-painted galvanized steel.
Request a Quote Datasheet
Description
Ecofit RRMUV8 200X63R, 200-277 input voltage (300 watt max), 1-phase, 50-60 HZ. EC backward curved impeller, IP54 and UL-R Motor Class F, speed controllable, operating temperature -25°C TO +60°C. high efficiency impeller made of galvanized steel, module & inlet cone (without pressure tabs) made of non-painted galvanized steel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backward Curved Fan - T21-A2 - Rosenberg USA
Indian Trail, NC, United States
Backward Curved Fan
T21-A2
Backward Curved Fan T21-A2
Ecofit RRMUV8 200X63R, 200-277 input voltage (300 watt max), 1-phase, 50-60 HZ. EC backward curved impeller, IP54 and UL-R Motor Class F, speed controllable, operating temperature -25°C TO +60°C. high efficiency impeller made of galvanized steel, module & inlet cone (without pressure tabs) made of non-painted galvanized steel.

Ecofit RRMUV8 200X63R, 200-277 input voltage (300 watt max), 1-phase, 50-60 HZ. EC backward curved impeller, IP54 and UL-R Motor Class F, speed controllable, operating temperature -25°C TO +60°C. high efficiency impeller made of galvanized steel, module & inlet cone (without pressure tabs) made of non-painted galvanized steel.

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA
Product Category Fans and Blowers (industrial)
Product Number T21-A2
Product Name Backward Curved Fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Fan / Blower Diameter 7.9 inch (200 mm)
Air Flow Rate 690 SCFM (1173 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-45319 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - P02-A4 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N61-71045 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N61-63010 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details