Rosenberg USA Backward Curved Fan Q17-A1

Description
2RREU35 225X50R, 230-V, 1-phase, 50-60 Hz input voltage. Ecofit AC backward curved motorized impeller, includes: 225-mm high-efficiency galvanized steel impeller; IP44 & UL-R motor Class F with wired-in thermo contact, operating temperature -40 to +70° C
Request a Quote Datasheet
Description
2RREU35 225X50R, 230-V, 1-phase, 50-60 Hz input voltage. Ecofit AC backward curved motorized impeller, includes: 225-mm high-efficiency galvanized steel impeller; IP44 & UL-R motor Class F with wired-in thermo contact, operating temperature -40 to +70° C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backward Curved Fan - Q17-A1 - Rosenberg USA
Indian Trail, NC, United States
Backward Curved Fan
Q17-A1
Backward Curved Fan Q17-A1
2RREU35 225X50R, 230-V, 1-phase, 50-60 Hz input voltage. Ecofit AC backward curved motorized impeller, includes: 225-mm high-efficiency galvanized steel impeller; IP44 & UL-R motor Class F with wired-in thermo contact, operating temperature -40 to +70° C

2RREU35 225X50R, 230-V, 1-phase, 50-60 Hz input voltage. Ecofit AC backward curved motorized impeller, includes: 225-mm high-efficiency galvanized steel impeller; IP44 & UL-R motor Class F with wired-in thermo contact, operating temperature -40 to +70° C

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA
Product Category Fans and Blowers (industrial)
Product Number Q17-A1
Product Name Backward Curved Fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Fan / Blower Diameter 8.9 inch (225 mm)
Air Flow Rate 759 SCFM (1290 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 61GE - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
View Details
Backward Curved Fan - N43-56010 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Railway Fans / Fans for Wind and Solar Power
View Details
Axial Fan - E66-80669 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Data Center Cooling / EC Fans
View Details
Axial Fan - E44-35072 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Fan Coils
View Details