Rosenberg USA Backward Curved Fan U24-D4

Description
Ecofit U24-D4 RREUG9 220 x 43R; 230V, 1-phase, 50-60 Hz. Ecofit EC backward curved motorized impeller, includes: IP44 and UL-R motor Class F, nominal 150 watts / 3395 rpm max, operating temperature -20°C to +50°C, 900-mm connection wires (power input three wires, speed control three wires, tachometer output two wires); very high efficiency impeller made of PPC-T20 polypropylene.
Request a Quote Datasheet
Description
Ecofit U24-D4 RREUG9 220 x 43R; 230V, 1-phase, 50-60 Hz. Ecofit EC backward curved motorized impeller, includes: IP44 and UL-R motor Class F, nominal 150 watts / 3395 rpm max, operating temperature -20°C to +50°C, 900-mm connection wires (power input three wires, speed control three wires, tachometer output two wires); very high efficiency impeller made of PPC-T20 polypropylene.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backward Curved Fan - U24-D4 - Rosenberg USA
Indian Trail, NC, United States
Backward Curved Fan
U24-D4
Backward Curved Fan U24-D4
Ecofit U24-D4 RREUG9 220 x 43R; 230V, 1-phase, 50-60 Hz. Ecofit EC backward curved motorized impeller, includes: IP44 and UL-R motor Class F, nominal 150 watts / 3395 rpm max, operating temperature -20°C to +50°C, 900-mm connection wires (power input three wires, speed control three wires, tachometer output two wires); very high efficiency impeller made of PPC-T20 polypropylene.

Ecofit U24-D4 RREUG9 220 x 43R; 230V, 1-phase, 50-60 Hz. Ecofit EC backward curved motorized impeller, includes: IP44 and UL-R motor Class F, nominal 150 watts / 3395 rpm max, operating temperature -20°C to +50°C, 900-mm connection wires (power input three wires, speed control three wires, tachometer output two wires); very high efficiency impeller made of PPC-T20 polypropylene.

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA
Product Category Fans and Blowers (industrial)
Product Number U24-D4
Product Name Backward Curved Fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Fan / Blower Diameter 8.7 inch (220 mm)
Air Flow Rate 710 SCFM (1207 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - B22-C8 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Fan Coils
View Details
Backward Curved Fan - N88-63701 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N63-56050 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N63-31064 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Wind and Solar Power
View Details