Ecofit 2RREu35 225x50R is a backward curved centrifugal fan with a single-phase asynchronous motor, rated for 120 V AC operation. It features a 225 mm impeller, IP44 protection with condensate drain holes, and automatic reset thermal protection at T150°C. The motor has Class F insulation, operates from -40°C to +70°C at 50 or 60 Hz, and includes two 608ZZ ball bearings. The unit has a wired-in cable, 900 mm in length, and meets EN 60335-1, UL2111, and RoHS 2015/863/EC standards.
Ecofit 2RREu35 225x50R (PN # M42-A8 Rev. a) 120-Volt AC backward curved motorized impeller, includes: 225-mm high efficiency galvanized steel impeller; IP44 & UL-R motor class f with wired-in thermo contact, operating temperature -40 to +70° C
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | M42-A8 Rev. a |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Fans for Wind and Solar Power / Fans for Air Filtration / Backward Curved Fans |
| Environment | Clean |
| Fan / Blower Diameter | 8.9 inch (225 mm) |