The N86-45307 is a backward curved EC fan from the Rosenberg B-Series, featuring a cast aluminum impeller with seven backward-curved blades and an efficiency-optimized
Rosenberg GKHR 450-CIB.140.5HF IE Gen3 AMCA-Certified B-Series backward curved EC fan with seven blade cast aluminum impeller. Airflow 3191 CFM @ 2.82 in WC; 5150 CFM @ free air.
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | N86-45307 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Railway Fans |
| Environment | Clean |
| Fan / Blower Diameter | 17.7 inch (450 mm) |