The GREuG9 160x62R blower, designated M36-A7-1, is a 120-Volt, single-phase axial fan with a ball bearing motor, rated for operation between -25°C and +60°C. It delivers 645 m³/h (379 CFM) at 1925 RPM with an acoustic noise level of 64 dBA under free blowing conditions. The unit features an insulation class F, galvanized steel impeller, scroll housing with black paint, and is UL Recognized as component RT9191 under UL1004-1, UL1004-3, and UL1004-7 standards. It meets ErP 2013 and ErP 2015 efficiency requirements with an overall efficiency of 45.1% at its optimal operating point. The motor is designed for variable speed drive and is classified as installation category A with static efficiency rating. Weight is 2.8 kg, and IP44 protection is achievable subject to end-product integration.
GREuG9 160x62R (PN # M36-A7), 120-Volt, 1-phase, Constant Pressure; airflow up to 280 cfm or up to 2.7” of static pressure
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | M36-A7 |
| Product Name | Blowers |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Fans for Air Filtration / Blowers / EC Fans |
| Environment | Clean |