Rosenberg USA Backward Curved Fan N88-56702

Description
Rosenberg GKHM 560-CII.183.6FF Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 8003 CFM @ 4.47 in WC; 12831 CFM @ free air.
Request a Quote
Description
Rosenberg GKHM 560-CII.183.6FF Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 8003 CFM @ 4.47 in WC; 12831 CFM @ free air.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Rosenberg GKHM 560-CII.183.6FF Gen3 backward curved EC fan with a five-blade aluminum impeller, rated for 9486 m³/h airflow at 738 Pa static pressure, 1480 rpm, and 2.96 kW power consumption. The impeller is statically and dynamically balanced to DIN ISO 1940 G2.5, housed in an IP54 enclosure, and certified to AMCA 211 and 311 standards. Sound power level is 75 dB(A) at 1 m distance under free inlet and outlet conditions. Operation is valid from -25 °C to +40 °C with supply voltage 380-480 V AC, 50/60 Hz.

Datasheet Summary
Powered by GS/AI

Rosenberg GKHM 560-CII.183.6FF Gen3 backward curved EC fan with a five-blade aluminum impeller, rated for 9486 m³/h airflow at 738 Pa static pressure, 1480 rpm, and 2.96 kW power consumption. The impeller is statically and dynamically balanced to DIN ISO 1940 G2.5, housed in an IP54 enclosure, and certified to AMCA 211 and 311 standards. Sound power level is 75 dB(A) at 1 m distance under free inlet and outlet conditions. Operation is valid from -25 °C to +40 °C with supply voltage 380-480 V AC, 50/60 Hz.

Suppliers

Company
Product
Description
Supplier Links
Backward Curved Fan - N88-56702 - Rosenberg USA
Indian Trail, NC, United States
Backward Curved Fan
N88-56702
Backward Curved Fan N88-56702
Rosenberg GKHM 560-CII.183.6FF Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 8003 CFM @ 4.47 in WC; 12831 CFM @ free air.

Rosenberg GKHM 560-CII.183.6FF Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 8003 CFM @ 4.47 in WC; 12831 CFM @ free air.

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA
Product Category Fans and Blowers (industrial)
Product Number N88-56702
Product Name Backward Curved Fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Fan / Blower Diameter 22.0 inch (560 mm)
Air Flow Rate 9947 SCFM (16907 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - S03-A3 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N86-31808 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Railway Fans
View Details
Backward Curved Fan - UNOG50315G.4EA - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N88-63701 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details