Triangular body, aluminum housing, plastic impeller
Round body, aluminum housing, plastic impeller
Triangular body, aluminum housing, plastic impeller
Round body, aluminum housing, plastic impeller
| Rosenberg USA | Rosenberg USA | |
|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | 86CB | 86CB |
| Product Name | Axial Fan | Axial Fan |
| Applications / Use | HVAC | HVAC |
| Product Form | Packaged | Packaged |
| Configuration | Fans for Data Center Cooling / Railway Fans / High Performance Fans | Fans for Data Center Cooling / Railway Fans / High Performance Fans |
| Environment | Clean | Clean |
| Fan / Blower Diameter | 7.1 inch (180 mm) | 7.1 inch (180 mm) |