The Q37-B1 is a double inlet centrifugal fan with an electronically commutated motor, operating at 230 V, 50/60 Hz, delivering 965 m³/h airflow at 545 Pa pressure and 2255 RPM. It has an input power of 0.300 kW at optimum efficiency and an overall efficiency of 54.8%, meeting ERP 2015 requirements. The fan features a 180x180L frame, IP54 protection, F-class insulation, and operates from -20°C to +60°C. It includes a 0-10V PWM input with 100 kΩ impedance, a galvanically isolated 10V output, and a tachometer output. The unit has two 6000ZZ ball bearings, a black-painted steel scroll and frame, and a galvanized steel impeller. Weight is 6.30 kg. It complies with EN 60335-1 and RoHS 2011/65/EC.
Q37-B1 GDSV8 Double Inlet Centrifugal Fan, 180x180L; 1-phase, 230-Volt; Standard Airflow/Pressure model; CE-only, ERP 2015 compliant, 557 CFM @ 2.2″, 1015 CFM @ free air
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | Q37-B1 |
| Product Name | Blowers |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Blowers |
| Environment | Clean |
| Fan / Blower Diameter | 10.3 inch (262 mm) |