400-mm high-efficiency backward-curved B-Wheel fan module GKHM 400-CIB.125.6FF IE (460-Volt and 200/240-Volt models). ErP 2015 Compliant 3.3 kW motor.
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | N88-40300(B) |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 15.7 inch (400 mm) |