Rosenberg USA Blowers M36-A6

Description
Ecofit M36-A6 GREUG9 160x62R; 120V, 1-phase, 50-60 Hz. Ecofit EC single inlet forward curved blower (motorized impeller), standard airflow /pressure output, includes: IP44 & UL-R EC motor Class F, nominal 142 watts & 1910 rpm, with soft start, speed controlable, 900-mm separate power & control connection cables, operating temperature -25°c to +60°c at full speed; impeller made of galvanized steel; scroll housing made of painted or galvanized steel.
Request a Quote Datasheet
Description
Ecofit M36-A6 GREUG9 160x62R; 120V, 1-phase, 50-60 Hz. Ecofit EC single inlet forward curved blower (motorized impeller), standard airflow /pressure output, includes: IP44 & UL-R EC motor Class F, nominal 142 watts & 1910 rpm, with soft start, speed controlable, 900-mm separate power & control connection cables, operating temperature -25°c to +60°c at full speed; impeller made of galvanized steel; scroll housing made of painted or galvanized steel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blowers - M36-A6 - Rosenberg USA
Indian Trail, NC, United States
Blowers
M36-A6
Blowers M36-A6
Ecofit M36-A6 GREUG9 160x62R; 120V, 1-phase, 50-60 Hz. Ecofit EC single inlet forward curved blower (motorized impeller), standard airflow /pressure output, includes: IP44 & UL-R EC motor Class F, nominal 142 watts & 1910 rpm, with soft start, speed controlable, 900-mm separate power & control connection cables, operating temperature -25°c to +60°c at full speed; impeller made of galvanized steel; scroll housing made of painted or galvanized steel.

Ecofit M36-A6 GREUG9 160x62R; 120V, 1-phase, 50-60 Hz. Ecofit EC single inlet forward curved blower (motorized impeller), standard airflow /pressure output, includes: IP44 & UL-R EC motor Class F, nominal 142 watts & 1910 rpm, with soft start, speed controlable, 900-mm separate power & control connection cables, operating temperature -25°c to +60°c at full speed; impeller made of galvanized steel; scroll housing made of painted or galvanized steel.

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA
Product Category Fans and Blowers (industrial)
Product Number M36-A6
Product Name Blowers
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Blowers / EC Fans
Environment Clean
Fan / Blower Diameter 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 200DW3 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
View Details
Backward Curved Fan - N88-50302(B) - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N86-56700 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N63-40058 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Wind and Solar Power
View Details