Rosenberg EC Axial Fan, AKFG 710-K.6FF Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 9991 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted white with black painted finger guard.
Rosenberg EC Axial Fan, AKFG 710-K.6FF Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 8835 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted white with black painted finger guard.
| Rosenberg USA | Rosenberg USA | |
|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | E66-71665 | E66-71665 |
| Product Name | Axial Fan | Axial Fan |
| Applications / Use | HVAC | HVAC |
| Product Form | Packaged | Packaged |
| Configuration | Fans for HVAC/R / Fans for Data Center Cooling / Fans for Fan Coils / EC Fans | Fans for HVAC/R / Fans for Data Center Cooling / Fans for Fan Coils / EC Fans |
| Environment | Clean | Clean |
| Fan / Blower Diameter | 28.0 inch (710 mm) | 28.0 inch (710 mm) |