Ecofit U24-C5 is a backward curved centrifugal fan with a single-phase asynchronous motor, designed for air movement applications. It has a compact design with a 220 mm impeller diameter and weighs 1.90 kg. The fan operates at 230 V, with a maximum power consumption of 130 W at 60 Hz and 99 W at 50 Hz, achieving maximum speeds of 2805 RPM and 2550 RPM respectively. It uses a 3.00 µF capacitor and features a PPC-T20 plastic impeller rated UL94 V-0, two 608ZZ ball bearings, and an automatic reset thermal protection at T150°C. The unit is certified to CE, UL2111, EN 60335-1, and RoHS 2015/863/CE standards, with an IP44 protection rating. Sound levels reach 66 dBA at 60 Hz and 64 dBA at 50 Hz under standardized test conditions.
Ecofit 2RREu25 220x43R (230V) backward curved centrifugal fan with single phase asynchronous motor and high-efficiency E-Wheel impeller
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | U24-C5 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 8.7 inch (220 mm) |