ECOFIT 4RREU35 280X80R, 115 VAC, 280MM DIAMETER, 944 CFM AT FREE AIR
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | B11-A8 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Fans for HVAC/R / Fans for Fan Coils / Fans for Air Filtration / Backward Curved Fans |
| Environment | Clean |
| Fan / Blower Diameter | 11.0 inch (280 mm) |