ECOFIT 2VGCU25 200V, 230VAC, 50/60HZ, 1 PH, CE, COMPACT AXIAL FAN, 555 CFM AT FREE AIR
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | C49-A9 |
| Product Name | Axial Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Fans for Fan Coils / Fans for Air Filtration |
| Environment | Clean |
| Fan / Blower Diameter | 8.6 inch (218 mm) |