Rosenberg USA Backward Curved Fan S03-A3

Description
Ecofit EC RRMUV8 280X65R, input voltage 200-277 volt (300 watt max), 1-phase, 50-60 Hz. EC backward curved impeller, module construction. Motor IP54 AND UL-R Motor Class F, high-efficiency impeller made of polyamide, module & inlet cone (without pressure tabs) made of unpainted galvanized steel.
Request a Quote Datasheet
Description
Ecofit EC RRMUV8 280X65R, input voltage 200-277 volt (300 watt max), 1-phase, 50-60 Hz. EC backward curved impeller, module construction. Motor IP54 AND UL-R Motor Class F, high-efficiency impeller made of polyamide, module & inlet cone (without pressure tabs) made of unpainted galvanized steel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backward Curved Fan - S03-A3 - Rosenberg USA
Indian Trail, NC, United States
Backward Curved Fan
S03-A3
Backward Curved Fan S03-A3
Ecofit EC RRMUV8 280X65R, input voltage 200-277 volt (300 watt max), 1-phase, 50-60 Hz. EC backward curved impeller, module construction. Motor IP54 AND UL-R Motor Class F, high-efficiency impeller made of polyamide, module & inlet cone (without pressure tabs) made of unpainted galvanized steel.

Ecofit EC RRMUV8 280X65R, input voltage 200-277 volt (300 watt max), 1-phase, 50-60 Hz. EC backward curved impeller, module construction. Motor IP54 AND UL-R Motor Class F, high-efficiency impeller made of polyamide, module & inlet cone (without pressure tabs) made of unpainted galvanized steel.

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA
Product Category Fans and Blowers (industrial)
Product Number S03-A3
Product Name Backward Curved Fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Fan / Blower Diameter 11.0 inch (280 mm)
Air Flow Rate 876 SCFM (1489 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N86-40200 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N86-31808 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Railway Fans
View Details
Backward Curved Fan - N88-40700 460V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N88-56601 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details