Rosenberg USA Axial Fan E66-71667

Description
Rosenberg EC Axial Fan, AKFG 710-K.6IF Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 11,256 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted black (also available white) with black painted finger guard.
Request a Quote
Description
Rosenberg EC Axial Fan, AKFG 710-K.6IF Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 11,256 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted black (also available white) with black painted finger guard.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rosenberg Axial Fan, part number E66-71667, operates at an input voltage of 200-240 volts and is designed for 3-phase applications at 50/60 Hz. It has a maximum airflow capacity of 9437 CFM and is rated for an operating temperature range of -40°C to +60°C. The fan features an IP54 protection rating, making it suitable for various environments, and is equipped with a UL-R Motor Class F. The integrated terminal box allows for easy connections, and the shroud mounting plate is available in black or white, complemented by a black painted finger guard. The fan's efficiency is rated at IE5, and it operates at a nominal speed of 1200 RPM with a power consumption of 2.14 kW and a current draw of 5.7 A.

Datasheet Summary
Powered by GS/AI

The Rosenberg Axial Fan, part number E66-71667, operates at an input voltage of 200-240 volts and is designed for 3-phase applications at 50/60 Hz. It has a maximum airflow capacity of 9437 CFM and is rated for an operating temperature range of -40°C to +60°C. The fan features an IP54 protection rating, making it suitable for various environments, and is equipped with a UL-R Motor Class F. The integrated terminal box allows for easy connections, and the shroud mounting plate is available in black or white, complemented by a black painted finger guard. The fan's efficiency is rated at IE5, and it operates at a nominal speed of 1200 RPM with a power consumption of 2.14 kW and a current draw of 5.7 A.

Suppliers

Company
Product
Description
Supplier Links
Axial Fan - E66-71667 - Rosenberg USA
Indian Trail, NC, United States
Axial Fan
E66-71667
Axial Fan E66-71667
Rosenberg EC Axial Fan, AKFG 710-K.6IF Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 11,256 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted black (also available white) with black painted finger guard.

Rosenberg EC Axial Fan, AKFG 710-K.6IF Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 11,256 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted black (also available white) with black painted finger guard.

Supplier's Site Datasheet
Axial Fan - E66-71667 - Rosenberg USA
Indian Trail, NC, United States
Axial Fan
E66-71667
Axial Fan E66-71667
Rosenberg EC Axial Fan, AKFG 710-K.6IF Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 9437 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted black (white also available) with black painted finger guard.

Rosenberg EC Axial Fan, AKFG 710-K.6IF Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 9437 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted black (white also available) with black painted finger guard.

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA Rosenberg USA
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number E66-71667 E66-71667
Product Name Axial Fan Axial Fan
Applications / Use HVAC HVAC
Product Form Packaged Packaged
Configuration Fans for HVAC/R / Fans for Data Center Cooling / EC Fans Fans for HVAC/R / Fans for Data Center Cooling / Fans for Fan Coils / EC Fans
Environment Clean Clean
Fan / Blower Diameter 28.0 inch (710 mm) 28.0 inch (710 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - C45-A5 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Fan Coils / Fans for Air Filtration / Backward Curved Fans
View Details
Backward Curved Fan - B11-A8 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Fan Coils / Fans for Air Filtration / Backward Curved Fans
View Details
Blowers - C90-24024 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Wind and Solar Power / Fans for Fan Coils / Fans for Air Filtration / Blowers
View Details
Axial Fan - 62GP - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
View Details