Rosenberg N43-35513 is a backward curved EC fan in the E-Series, featuring a 355 mm impeller made of glass fiber-reinforced polypropylene with seven backward-curved blades and a circumferential diffuser. It is statically and dynamically balanced to DIN ISO 1940 quality level G6.3. The fan operates at 2800 r/min with a nominal power of 1.99 kW at 400 V, achieving an efficiency of 63.5% and an airflow of 4084 m³/h at 1035 Pa pressure rise. It is rated IP54 and certified to AMCA 211 and 311 standards. The inlet cone is made of galvanized steel, and the motor has integrated electronics preventing reverse rotation. The total mass is 22.5 kg.
Rosenberg GKHM 355-CIE.112.5FA IE Gen3 AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 2404 CFM @ 4.16 in WC; 3973 CFM @ free air.
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | N43-35513 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Railway Fans / Fans for Wind and Solar Power / Backward Curved Fans |
| Environment | Clean |
| Fan / Blower Diameter | 14.0 inch (355 mm) |