The ECOFIT RRED7 225x63R is a backward curved fan for 230 VAC, 50/60 Hz operation with a power consumption of 99 W and airflow of 753 CFM at 280 RPM. It features a ball bearing, Class F winding, IP4x (potentially IP44 depending on the appliance), and a PA 6/6 UL 94 V-0 plastic impeller. The fan has a weight of 1.7 kg, rotates clockwise, and includes an ECOFIT circuit with a 0-10 V speed control input and a tachometer output providing one pulse per revolution. Dimensions and mounting details are not specified.
ECOFIT RRED7 225X63R, 230V, 1 PH
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | I07-A6 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Fans for Air Filtration / Backward Curved Fans |
| Environment | Clean |
| Fan / Blower Diameter | 8.9 inch (225 mm) |