The C36-B6 is a backward curved centrifugal fan with a galvanized steel impeller and a black painted aluminum reversed-inlet cone, designed for industrial ventilation. It is mounted with ball bearings and features a thermally protected, UL-approved motor. The fan operates at 230 VAC, 50 Hz or 60 Hz, delivering 1 m³/h (555 CFM) at 50 Hz and 1.24 A at 60 Hz, with sound levels of 76 dBA and 77 dBA respectively. It is rated for ambient temperatures from -40°C to +70°C, has IP44 protection dependent on installation, and complies with G2.5 balancing and Class F insulation. The unit weighs 3.5 kg and is certified to UL2111 with NEMA file E135223. Rotation is clockwise.
ECOFIT 2RREU45 250X56R, 220VAC, 50/60 HZ, 1 PH, DROP IN, UL-R, BC IMPELLER, 850 CFM AT FREE AIR
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | C36-B6 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Fans for HVAC/R / Fans for Fan Coils / Fans for Air Filtration / Backward Curved Fans |
| Environment | Clean |
| Fan / Blower Diameter | 9.8 inch (250 mm) |