Rosenberg USA Axial Fan C49-A7

Description
ECOFIT 2VGCU25 200V,115VAC, 50/60 HZ, 1PH, CE, COMPACT AXIAL FAN, 555 CFM AT FREE AIR
Request a Quote
Description
ECOFIT 2VGCU25 200V,115VAC, 50/60 HZ, 1PH, CE, COMPACT AXIAL FAN, 555 CFM AT FREE AIR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rosenberg USA Axial Fan, part number C49-A7, operates at 115VAC with a frequency of 50/60 Hz. It features a maximum airflow of 555 CFM at free air and is designed for professional use. The fan is equipped with a ball bearing system and is thermally protected with a Class F rating. It has an IP44 protection rating, making it suitable for various environments. The impeller is made of plastic, and the rotor is finished with black paint. An aluminum ring is included, with a capacitor fixed on the ring and wired to a connection block. The operating temperature range is from -40°C to +70°C. The fan is UL approved, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The Rosenberg USA Axial Fan, part number C49-A7, operates at 115VAC with a frequency of 50/60 Hz. It features a maximum airflow of 555 CFM at free air and is designed for professional use. The fan is equipped with a ball bearing system and is thermally protected with a Class F rating. It has an IP44 protection rating, making it suitable for various environments. The impeller is made of plastic, and the rotor is finished with black paint. An aluminum ring is included, with a capacitor fixed on the ring and wired to a connection block. The operating temperature range is from -40°C to +70°C. The fan is UL approved, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Axial Fan - C49-A7 - Rosenberg USA
Indian Trail, NC, United States
Axial Fan
C49-A7
Axial Fan C49-A7
ECOFIT 2VGCU25 200V,115VAC, 50/60 HZ, 1PH, CE, COMPACT AXIAL FAN, 555 CFM AT FREE AIR

ECOFIT 2VGCU25 200V,115VAC, 50/60 HZ, 1PH, CE, COMPACT AXIAL FAN, 555 CFM AT FREE AIR

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA
Product Category Fans and Blowers (industrial)
Product Number C49-A7
Product Name Axial Fan
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Fan Coils / Fans for Air Filtration
Environment Clean
Fan / Blower Diameter 8.6 inch (218 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blowers - M14-A2 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Blowers
View Details
Backward Curved Fan - N86-31808 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Railway Fans
View Details
Backward Curved Fan - N88 45702 230V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N63-25062 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Wind and Solar Power
View Details