The B12-A0 is a backward curved fan with a ball bearing, Class F thermally protected motor, and a PA 6/6 UL 94 V-0 plastic impeller. It operates at 115 VAC, 50 or 60 Hz, delivering 6.0 m³/h (211.9 CFM) at 610 RPM for 50 Hz and 6.0 m³/h (224.7 CFM) at 960 RPM for 60 Hz, with noise levels of 59 dBA and 62 dBA respectively. The unit has an operating temperature range of -40°C to +85°C, weighs 1.3 kg, and features IP44 protection dependent on installation. It rotates clockwise, is UL approved, and complies with UL2111. The motor includes a capacitor for 50 Hz and 60 Hz operation.
ECOFIT 2RREU15 180X35R, 115VAC, 50/60 HZ., 330 CFM AT FREE AIR
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | B12-A0 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Fans for HVAC/R / Fans for Fan Coils / Fans for Air Filtration / Backward Curved Fans |
| Environment | Clean |
| Fan / Blower Diameter | 7.1 inch (180 mm) |