Rosenberg USA Backward Curved Fan X47-A3

Description
X47-A3 – ECOFIT 2RREU45 250X50R; 120-V, 1-phase, 50-60 Hz. AC backward curved motorized impeller, includes: IP44 & UL-R motor class F, operating temperature -40° TO +70° celsius, wired in thermo contact protection, 900-mm connection cable on the rear side of the motor; 250-mm diameter high efficiency galvanized steel impeller. Height C = 102-MM. 1600 CFM at free air (60 HZ).
Request a Quote Datasheet
Description
X47-A3 – ECOFIT 2RREU45 250X50R; 120-V, 1-phase, 50-60 Hz. AC backward curved motorized impeller, includes: IP44 & UL-R motor class F, operating temperature -40° TO +70° celsius, wired in thermo contact protection, 900-mm connection cable on the rear side of the motor; 250-mm diameter high efficiency galvanized steel impeller. Height C = 102-MM. 1600 CFM at free air (60 HZ).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backward Curved Fan - X47-A3 - Rosenberg USA
Indian Trail, NC, United States
Backward Curved Fan
X47-A3
Backward Curved Fan X47-A3
X47-A3 – ECOFIT 2RREU45 250X50R; 120-V, 1-phase, 50-60 Hz. AC backward curved motorized impeller, includes: IP44 & UL-R motor class F, operating temperature -40° TO +70° celsius, wired in thermo contact protection, 900-mm connection cable on the rear side of the motor; 250-mm diameter high efficiency galvanized steel impeller. Height C = 102-MM. 1600 CFM at free air (60 HZ).

X47-A3 – ECOFIT 2RREU45 250X50R; 120-V, 1-phase, 50-60 Hz. AC backward curved motorized impeller, includes: IP44 & UL-R motor class F, operating temperature -40° TO +70° celsius, wired in thermo contact protection, 900-mm connection cable on the rear side of the motor; 250-mm diameter high efficiency galvanized steel impeller. Height C = 102-MM. 1600 CFM at free air (60 HZ).

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA
Product Category Fans and Blowers (industrial)
Product Number X47-A3
Product Name Backward Curved Fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Fan / Blower Diameter 9.8 inch (250 mm)
Air Flow Rate 827 SCFM (1406 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - E44-35072 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Fan Coils
View Details
Backward Curved Fan - N88-50002 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - Q13-A1 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N88-56604 Gen 3+ - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details