Backward curved fan with stainless steel impeller for high-temperature air, rated for up to 300°C on the impeller. Mounted in a cast aluminum black-painted housing with two ball bearings (608ZZ + 6000ZZ). Entire unit weighs 4.00 kg. Operates at 230 V, 50/60 Hz with input power of 120 W at 50 Hz and 177 W at 60 Hz, delivering rated speeds of 690 RPM and 940 RPM respectively. Thermal protection includes automatic reset at 150°C (UL). Insulation class F. IP54 protection with condensate drain holes. Rotation is clockwise (CW). Manufactured to EN 60335-1, UL2111, and RoHS 2011/65/EC standards.
HOT AIR BLOWER – Q41-A4 (2DTRu45 225x40R) backward curved stainless steel impeller. For convection ovens, incubators, kilns, test chambers with extreme temperatures, food/plate warmers. Maximum air temperature on impeller: 300 degrees C. Ball bearings for long service life.
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | Q41-A4 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 8.9 inch (225 mm) |
| Air Flow Rate | 740 SCFM (1258 m³/hr) |