Ecofit 2RREu35 225x63R backward curved fan with PA 6/6 YL 94 V-0 plastic impeller and UL approved motor. Class F, IP44, ball bearing.
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | B12-A3 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Fans for HVAC/R / Fans for Fan Coils / Backward Curved Fans |
| Environment | Clean |
| Fan / Blower Diameter | 8.9 inch (225 mm) |