Rosenberg GKHM 450-CIB.140.6NA IE Gen3+ is a backward-curved EC fan with a seven-blade aluminum (AlMg3) impeller and efficiency-optimized
Rosenberg GKHM 450-CIB.140.6NA IE Gen3+ AMCA-Certified B-Series backward curved EC fan with seven blade cast aluminum impeller. Airflow 5271 CFM @ 6.31 in WC; 8181 CFM @ free air.
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | N88-45322 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 17.7 inch (450 mm) |
| Air Flow Rate | 8181 SCFM (13905 m³/hr) |