Rosenberg USA Axial Fan 63DBV

Description
Aluminum housing, UL94 VO impeller, ball bearings, brushless DC Motor
Request a Quote
Description
Aluminum housing, UL94 VO impeller, ball bearings, brushless DC Motor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rosenberg USA Axial Fan, part number 63DBV, features a brushless DC motor and is designed with an aluminum housing and a UL94 VO rated plastic impeller. It incorporates a ball bearing system for enhanced durability and reliability. The fan has a nominal voltage of 28V and offers an airflow of 268 l/s, with a noise level of 76 dB(A) at nominal speed. It operates within a temperature range of -25°C to 70°C and has a life expectancy of 40,000 hours at 40°C. The fan is available with options for 0-10V speed control and tachometric output, and it meets the EN 61373 standard for shock and vibration protection. Additional versions are available, including salt spray protection and IP55 rating.

Datasheet Summary
Powered by GS/AI

The Rosenberg USA Axial Fan, part number 63DBV, features a brushless DC motor and is designed with an aluminum housing and a UL94 VO rated plastic impeller. It incorporates a ball bearing system for enhanced durability and reliability. The fan has a nominal voltage of 28V and offers an airflow of 268 l/s, with a noise level of 76 dB(A) at nominal speed. It operates within a temperature range of -25°C to 70°C and has a life expectancy of 40,000 hours at 40°C. The fan is available with options for 0-10V speed control and tachometric output, and it meets the EN 61373 standard for shock and vibration protection. Additional versions are available, including salt spray protection and IP55 rating.

Suppliers

Company
Product
Description
Supplier Links
Axial Fan - 63DBV - Rosenberg USA
Indian Trail, NC, United States
Axial Fan
63DBV
Axial Fan 63DBV
Aluminum housing, UL94 VO impeller, ball bearings, brushless DC Motor

Aluminum housing, UL94 VO impeller, ball bearings, brushless DC Motor

Supplier's Site Datasheet
Axial Fan - 63DBV - Rosenberg USA
Indian Trail, NC, United States
Axial Fan
63DBV
Axial Fan 63DBV
Aluminum housing, UL94 VO impeller, ball bearings, brushless DC Motor

Aluminum housing, UL94 VO impeller, ball bearings, brushless DC Motor

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA
Product Category Fans and Blowers (industrial)
Product Number 63DBV
Product Name Axial Fan
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
Environment Clean
Fan / Blower Diameter 9.4 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - U24-B1 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N88-40700 460V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N86-45701 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - UNOG80560G.6IF - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details