The S27-A2 p is a backward curved centrifugal fan with a single-phase asynchronous motor, designed for standard ventilation applications. It features a 225 mm high efficiency galvanized steel impeller, IP44 protection against solid ingress and splashing water, and a Class F insulated motor with automatic thermal reset at 150°C. The fan operates at 230 V, 50/60 Hz, with speeds of 2860 RPM at 50 Hz and 3315 RPM at 60 Hz, and draws a maximum current of 1.08 A at 60 Hz. It includes a 4.00 µF capacitor and is rated for operation between -40°C and +70°C. The unit weighs 3.00 kg and uses two 608ZZ and 6000ZZ ball bearings. Airflow ranges from 465 to 1315 m³/h depending on operating conditions, with maximum static pressure of 542 Pa. Sound levels are 64-76 dBA at 1 m distance. It conforms to CE, UKCA, UL 2111, EN 60335-1, and RoHS 2015/863/EC standards.
Ecofit 2RREU45 225X50R HES, 230V, 1-PHASE, 50-60 Hz input voltage. Ecofit AC backward curved motorized impeller, includes: 225-mm high efficiency galvanized steel impeller; IP44 & UL-R motor class F.
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | S27-A2 p |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 8.9 inch (225 mm) |
| Air Flow Rate | 668 SCFM (1135 m³/hr) |