Rosenberg GKHM 450-CII.147.6IF IE Gen3+ backward curved EC fan with a five-blade aluminum impeller (AlMg3), static and dynamic balance at G2.5 per DIN ISO 1940, and integrated electronics preventing reverse rotation. Airflow rated at 10177 m³/h at 1521 Pa with 68.3% efficiency, 2800 r/min speed, and 6.61 kW input power at 400 V, 50/60 Hz. Enclosure rated IP54, efficiency class IE5. Noise levels measured per DIN EN ISO 3744/3745 and AMCA Standard 301. Certification compliant with EU No. 327/2011 and AMCA Certified Ratings Program for installation type A (free inlet, free outlet).
Rosenberg GKHM 450-CII.147.6IF IE Gen3+ AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 5990 CFM @ 6.11 in WC; 9947 CFM @ free air.
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | N88-45702 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 17.7 inch (450 mm) |
| Air Flow Rate | 9947 SCFM (16907 m³/hr) |