Rosenberg GKHM 450-CII.147.5HF IE Gen3 EC fan with a five-blade aluminum (AlMg3) impeller, static and dynamic balanced to DIN ISO 1940 G2.5, designed for free inlet and free outlet installation. Rated airflow is 7000 m³/h at 608 Pa pressure with an efficiency of 69.7% and power consumption of 1.82 kW at 1815 r/min, measured at 380-480 V, 50/60 Hz. It has an IE5 efficiency rating, IP54 protection, and a sound power level of 70 dB(A) at 1 m distance. The fan includes a galvanized steel inlet cone and is certified by AMCA under Publications 211 and 311.
Rosenberg GKHM 450-CII.147.5HF IE Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 4120 CFM @ 2.44 in WC; 6300 CFM @ free air.
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | N88-45700 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 17.7 inch (450 mm) |
| Air Flow Rate | 6300 SCFM (10708 m³/hr) |