Rosenberg USA Backward Curved Fan U24-C4

Description
Ecofit 2RREu25 220x43R (115V) backward curved centrifugal fan with single phase asynchronous motor and high-efficiency E-Wheel impeller
Request a Quote
Description
Ecofit 2RREu25 220x43R (115V) backward curved centrifugal fan with single phase asynchronous motor and high-efficiency E-Wheel impeller
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

U24-C4 is a backward curved centrifugal fan with a single-phase asynchronous motor, designed for air movement applications. It has a weight of 1.90 kg, features a black-painted rotor and a PPC-T20 plastic impeller rated UL94 V-0, and is mounted with two 608ZZ ball bearings. The fan operates at 2505 RPM at 50 Hz and 2685 RPM at 60 Hz, with power consumption of 86 W and 114 W respectively, and includes an 8.00 µF capacitor. It meets CE and UL 2111 standards, is RoHS compliant, and has an IP44 protection rating. The motor has a temperature class of F and automatic thermal reset at 150°C.

Datasheet Summary
Powered by GS/AI

U24-C4 is a backward curved centrifugal fan with a single-phase asynchronous motor, designed for air movement applications. It has a weight of 1.90 kg, features a black-painted rotor and a PPC-T20 plastic impeller rated UL94 V-0, and is mounted with two 608ZZ ball bearings. The fan operates at 2505 RPM at 50 Hz and 2685 RPM at 60 Hz, with power consumption of 86 W and 114 W respectively, and includes an 8.00 µF capacitor. It meets CE and UL 2111 standards, is RoHS compliant, and has an IP44 protection rating. The motor has a temperature class of F and automatic thermal reset at 150°C.

Suppliers

Company
Product
Description
Supplier Links
Backward Curved Fan - U24-C4 - Rosenberg USA
Indian Trail, NC, United States
Backward Curved Fan
U24-C4
Backward Curved Fan U24-C4
Ecofit 2RREu25 220x43R (115V) backward curved centrifugal fan with single phase asynchronous motor and high-efficiency E-Wheel impeller

Ecofit 2RREu25 220x43R (115V) backward curved centrifugal fan with single phase asynchronous motor and high-efficiency E-Wheel impeller

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA
Product Category Fans and Blowers (industrial)
Product Number U24-C4
Product Name Backward Curved Fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Fan / Blower Diameter 8.7 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N63-40017 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N63-45022 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Wind and Solar Power
View Details
Backward Curved Fan - N86-31807 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Railway Fans
View Details
Backward Curved Fan - N88-45319 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details