The GDSuG9 146x188R M10-A2-1 is a 230 V, 1-phase EC blower with a ball bearing, insulated to Class F, and a galvanized steel impeller in a scroll housing with black paint. It delivers 860 m³/h (506 CFM) at 1140 RPM with a noise level of 56 dBA and operates between -20°C and +50°C. The unit weighs 3.3 kg and meets ErP 2013 and ErP 2015 directives. It features a variable speed drive and is designed for regular applications under EU 2009/125/EC. IP44 certification is possible upon integration into the customer appliance. The rotation is clockwise.
GDSuG9 146x188R (PN # M10-A2), EC, 230-Volt, 1-phase, Constant Airflow blower with forward curved impeller, up to 500 cfm at free air
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | M10-A2 |
| Product Name | Blowers |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Fans for Air Filtration / Blowers / EC Fans |
| Environment | Clean |
| Fan / Blower Diameter | 5.7 inch (146 mm) |