U24-B1 is a backward curved centrifugal fan with a single-phase asynchronous motor, designed for air movement applications. It has a weight of 1.30 kg, features a plastic impeller made of PPC-T20 UL94 V-0, and is equipped with two 608ZZ ball bearings. The fan operates at 230 V, with speeds of 2510 RPM at 50 Hz and 2825 RPM at 60 Hz, and consumes 59 W at 50 Hz and 70 W at 60 Hz. It includes a 2.00 µF capacitor and meets IP44 protection for solid and splash water ingress. The motor is UL recognized, conforms to EN 60335-1 and UL2111, and complies with RoHS Directive 2015/863/CE. Airflow performance is specified per ISO 5801, with sound levels measured per ISO 3744 at 1 m distance.
Ecofit 2RREu15 192x40R (230V) backward curved centrifugal fan with single phase asynchronous motor and high-efficiency E-Wheel impeller
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | U24-B1 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 7.6 inch (192 mm) |