Axial fan of the AKFG 900 K.6NA A6 Gen3 series, with a nominal operating voltage of 380-480 V AC, 3-phase, 50/60 Hz, and a power input of 2.67 kW at 400 V. It delivers an airflow of 16,674 cfm at 850 rpm with an input current of 4.1 A, and operates at a maximum temperature of 60 °C. The fan is rated IP 54 for protection against dust and water, weighs 59 kg, and has a sound power level of 85 dB(A). Efficiency rating is IE5, and specific fan power is 304 Ws/m³.
Rosenberg EC Axial Fan, AKFG 900-K.6NA Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 16,674 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted white with black painted finger guard.
Rosenberg EC Axial Fan, AKFG 900-K.6NA Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 13,776 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted white with black painted finger guard.
| Rosenberg USA | Rosenberg USA | |
|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | E66-90665 | E66-90665 |
| Product Name | Axial Fan | Axial Fan |
| Applications / Use | HVAC | HVAC |
| Product Form | Packaged | Packaged |
| Configuration | Fans for HVAC/R / Fans for Data Center Cooling / EC Fans | Fans for HVAC/R / Fans for Data Center Cooling / EC Fans |
| Environment | Clean | Clean |
| Fan / Blower Diameter | 35.4 inch (900 mm) | 35.4 inch (900 mm) |