Rosenberg USA Backward Curved Fan N88-35702 460V

Description
Rosenberg GKHM 355-CII.118.6FF IE Gen3 backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 4000 CFM @ 5in WC; 6000 CFM @ free air.
Request a Quote Datasheet
Description
Rosenberg GKHM 355-CII.118.6FF IE Gen3 backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 4000 CFM @ 5in WC; 6000 CFM @ free air.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backward Curved Fan - N88-35702 460V - Rosenberg USA
Indian Trail, NC, United States
Backward Curved Fan
N88-35702 460V
Backward Curved Fan N88-35702 460V
Rosenberg GKHM 355-CII.118.6FF IE Gen3 backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 4000 CFM @ 5in WC; 6000 CFM @ free air.

Rosenberg GKHM 355-CII.118.6FF IE Gen3 backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 4000 CFM @ 5in WC; 6000 CFM @ free air.

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA
Product Category Fans and Blowers (industrial)
Product Number N88-35702 460V
Product Name Backward Curved Fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Fan / Blower Diameter 14.0 inch (355 mm)
Air Flow Rate 6000 SCFM (10198 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - X47-A3 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Axial Fan - E44-35072 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Fan Coils
View Details
Backward Curved Fan - Q13-A1 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blowers - M36-A4 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Blowers / EC Fans
View Details