The Z18-04 is a centrifugal blower designed for industrial ventilation, featuring a galvanized steel impeller, ball bearings, and Class F thermal protection. It operates at 230 V, 50 Hz with a maximum airflow of 765 m³/h (450 CFM) and 2,045 RPM, or at 60 Hz with 645 m³/h (379 CFM) and 2,215 RPM. The unit weighs 4.0 kg and is rated for operation between -20°C and +60°C at 50 Hz, or -20°C and +40°C at 60 Hz. It offers IP44 protection dependent on installation, complies with EN60034-5, and is balanced to G2.5 at 50 Hz. The housing is painted black for 60 Hz variants, and it includes integrated capacitor and finger guard. Rotation is counterclockwise (CCW).
ECOFIT 2GDS35 133X190L, 230VOLT, 50/60 HZ., 335 CFM AT FREE AIR OPERATING AT 60 HZ., SEE ALSO L23-A6
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | Z18-04 |
| Product Name | Blowers |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Blowers |
| Environment | Clean |
| Fan / Blower Diameter | 9.1 inch (232 mm) |