Rosenberg USA Backward Curved Fan U24-A6

Description
Ecofit RREUG9 192 X 40R, 120-volt input voltage (1-phase, 50-60 HZ). Ecofit EC backward curved motorized impeller, includes: UL-R EC motor CLASS F (150 watt / 3930 rpm max ), with speed control, operating temperature -25°C to +60°C; very high efficiency impeller, diameter 192-mm made of PPC-T20 polypropylene UL 94-VO.
Request a Quote Datasheet
Description
Ecofit RREUG9 192 X 40R, 120-volt input voltage (1-phase, 50-60 HZ). Ecofit EC backward curved motorized impeller, includes: UL-R EC motor CLASS F (150 watt / 3930 rpm max ), with speed control, operating temperature -25°C to +60°C; very high efficiency impeller, diameter 192-mm made of PPC-T20 polypropylene UL 94-VO.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backward Curved Fan - U24-A6 - Rosenberg USA
Indian Trail, NC, United States
Backward Curved Fan
U24-A6
Backward Curved Fan U24-A6
Ecofit RREUG9 192 X 40R, 120-volt input voltage (1-phase, 50-60 HZ). Ecofit EC backward curved motorized impeller, includes: UL-R EC motor CLASS F (150 watt / 3930 rpm max ), with speed control, operating temperature -25°C to +60°C; very high efficiency impeller, diameter 192-mm made of PPC-T20 polypropylene UL 94-VO.

Ecofit RREUG9 192 X 40R, 120-volt input voltage (1-phase, 50-60 HZ). Ecofit EC backward curved motorized impeller, includes: UL-R EC motor CLASS F (150 watt / 3930 rpm max ), with speed control, operating temperature -25°C to +60°C; very high efficiency impeller, diameter 192-mm made of PPC-T20 polypropylene UL 94-VO.

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA
Product Category Fans and Blowers (industrial)
Product Number U24-A6
Product Name Backward Curved Fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Fan / Blower Diameter 7.6 inch (192 mm)
Air Flow Rate 506 SCFM (860 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-35702 460V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Axial Fan - E68-56218 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N86-45007 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blowers - D50-A2 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Blowers
View Details