Rosenberg USA Backward Curved Fan N88 45702 460V

Description
Rosenberg GKHM 450-CII.147.6IF IE Gen3+ 460V EC backward curved module with advanced 5-blade I-series impeller, input voltage 3~ 380-480 (PN # N88-45702), airflow 6000 @ 5 inWG; 85 dB(A)
Request a Quote Datasheet
Description
Rosenberg GKHM 450-CII.147.6IF IE Gen3+ 460V EC backward curved module with advanced 5-blade I-series impeller, input voltage 3~ 380-480 (PN # N88-45702), airflow 6000 @ 5 inWG; 85 dB(A)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backward Curved Fan - N88 45702 460V - Rosenberg USA
Indian Trail, NC, United States
Backward Curved Fan
N88 45702 460V
Backward Curved Fan N88 45702 460V
Rosenberg GKHM 450-CII.147.6IF IE Gen3+ 460V EC backward curved module with advanced 5-blade I-series impeller, input voltage 3~ 380-480 (PN # N88-45702), airflow 6000 @ 5 inWG; 85 dB(A)

Rosenberg GKHM 450-CII.147.6IF IE Gen3+ 460V EC backward curved module with advanced 5-blade I-series impeller, input voltage 3~ 380-480 (PN # N88-45702), airflow 6000 @ 5 inWG; 85 dB(A)

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA
Product Category Fans and Blowers (industrial)
Product Number N88 45702 460V
Product Name Backward Curved Fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Fan / Blower Diameter 17.7 inch (450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-50002 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blowers - R27-A0 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Blowers
View Details
Backward Curved Fan - N88-45701 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - UNOG67450G.5FA - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details