GREuG9 160x62R (PN # M36-A5), 230-Volt, 1-phase, Constant Airflow; airflow up to 280 cfm or up to 2.7” of static pressure
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | M36-A5 |
| Product Name | Blowers |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Fans for Air Filtration / Blowers / EC Fans |
| Environment | Clean |