The GDSuG9 146x188R is a blowers for professional use with a ball bearing, Insulation Class F, and IP4x (potentially IP44 per EN60034-5) for integration into customer appliances. The unit operates at 120 V, 50/60 Hz, consumes 91 W at 1.37 A, delivers 855 m³/h (503 CFM) airflow at 1320 RPM with an acoustic level of 58 dBA, and supports operation from -25°C to +60°C. It features a right-hand (CW) rotation, a scroll housing with black paint, and is a UL Recognized component compliant with UL1004-1, UL1004-3, UL1004-7, C22.2 No. 100-04, and C22.2 No. 77-95. Weight is 3.6 kg, and it meets ErP 2013 and ErP 2015 directives. A variable speed drive is included, and the unit is designed for regular application per EU 2009/125/EC.
GDSuG9 146x188R (PN # N23-A8), EC, 120-Volt, 1-phase, Constant Pressure blower with forward curved impeller, up to 500 cfm at free air, up to 300 cfm @ 1.4”
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | N23-A8 |
| Product Name | Blowers |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Blowers / EC Fans |
| Environment | Clean |
| Fan / Blower Diameter | 5.7 inch (146 mm) |