The Rosenberg GKHM 560-CIE.175.6FF Gen3 is a backward curved EC fan with a 560 mm impeller made of UV-stabilized, glass-fiber-reinforc
Rosenberg GKHM 560-CIE.175.6FF Gen3 AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 4828 CFM @ 2.86 in WC; 8122 CFM @ free air.
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | N43-56012 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Railway Fans / Fans for Wind and Solar Power |
| Environment | Clean |
| Fan / Blower Diameter | 22.0 inch (560 mm) |