U.S. Tsubaki Power Transmission, LLC Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1" Pitch 2040B14

Description
Has recessed groove in hub for chain clearance Conveyor or Drive Series All dimensions are nominal values and for reference only
Description
Has recessed groove in hub for chain clearance Conveyor or Drive Series All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1
Wheeling, IL, United States
Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1" Pitch
2040B14
Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1" Pitch 2040B14
Has recessed groove in hub for chain clearance Conveyor or Drive Series All dimensions are nominal values and for reference only

Has recessed groove in hub for chain clearance
Conveyor or Drive Series
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 2040B14
Product Name Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1" Pitch
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 14
Bore 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

20 Teeth, 0.25
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 20
View Details
Sprockets with QD Bushings No.140 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style QD Bushing
Number of Teeth 11 to 80
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2318-S - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details