No. 160, C Style, QD®
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 160M54 |
| Product Name | No. 160 - 2" Pitch - QD® Sprockets |
| Pitch | 160 (2") |
| Material | Steel - Hardened |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 54 |
| Bore | 5.5 inch (140 mm) |