2050B16 -- STANDARD ROLLER DOUBLE PITCH SPROCKET FOR C2050/A2050 CHAIN - 1 1/4" PITCH
U.S. Tsubaki Power Transmission, LLC
Standard Roller Double Pitch Sprocket for C2050/A2050 Chain - 1 1/4" Pitch
2050B16
Description
Conveyor or Drive Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor or Drive Series
Suppliers
Standard Roller Double Pitch Sprocket for C2050/A2050 Chain - 1 1/4" Pitch
2050B16
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2050B16 |
|
Product Name
|
Standard Roller Double Pitch Sprocket for C2050/A2050 Chain - 1 1/4" Pitch |
|
Pitch
|
100 (1 1/4")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type B (Hub One Side)
|
|
Number of Teeth
|
16
|
|
Bore
|
0.6250 inch (15.87 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
40
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
50 (5/8")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 102
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Type B (Hub One Side)
View Details